Latrobe Foundry Machine & Supply Co. 8" Full Coupling: Standard, Schedule 40

Description
Standard coupling, Schedule 40. National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Extra-heavy couplings cannot be tested or certified for pressure rating
Description
Standard coupling, Schedule 40. National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Extra-heavy couplings cannot be tested or certified for pressure rating

Suppliers

Company
Product
Description
Supplier Links
8
Latrobe, PA, USA
8" Full Coupling: Standard, Schedule 40
8" Full Coupling: Standard, Schedule 40
Standard coupling, Schedule 40. National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Extra-heavy couplings cannot be tested or certified for pressure rating

Standard coupling, Schedule 40. National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Extra-heavy couplings cannot be tested or certified for pressure rating

Technical Specifications

  Latrobe Foundry Machine & Supply Co.
Product Category Pipe Fittings
Product Name 8" Full Coupling: Standard, Schedule 40
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Lateral Pro150 Butt - 5051120 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 12.000 inch (305 mm)
Metric Size 315.00 mm (12.4 inch)
View Details
INJECTION QUILLS - IQ-PVC100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Nickel-Plated Brass PG Thread Plugs - 6700536 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Tapping Sleeve, 10
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details