Latrobe Foundry Machine & Supply Co. 2" Flange, Blind

Description
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Available flat- or raised-face.
Description
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Available flat- or raised-face.

Suppliers

Company
Product
Description
Supplier Links
2
Latrobe, PA, USA
2" Flange, Blind
2" Flange, Blind
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Available flat- or raised-face.

National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Available flat- or raised-face.

Technical Specifications

  Latrobe Foundry Machine & Supply Co.
Product Category Pipe Fittings
Product Name 2" Flange, Blind
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Xleg End Cap Butt - 5021080 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
Metric Size 200.00 mm (7.87 inch)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details