Latrobe Foundry Machine & Supply Co. 1-1/4" Flange, Threaded

Description
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Threaded flanges 3" through 6" have "tightening ears". Note: Available flat- or raised-face.
Description
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Threaded flanges 3" through 6" have "tightening ears". Note: Available flat- or raised-face.

Suppliers

Company
Product
Description
Supplier Links
1-1/4
Latrobe, PA, USA
1-1/4" Flange, Threaded
1-1/4" Flange, Threaded
National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Threaded flanges 3" through 6" have "tightening ears". Note: Available flat- or raised-face.

National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. The flanges and flanged fittings in accordance with dimensional standard ANSI B16.1. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition rating of 150 pounds of pressure. Individual fittings are not marked with alloy or pressure data. Fittings are not anodized. Note: Threaded flanges 3" through 6" have "tightening ears". Note: Available flat- or raised-face.

Technical Specifications

  Latrobe Foundry Machine & Supply Co.
Product Category Pipe Fittings
Product Name 1-1/4" Flange, Threaded
Connection Type Flange Connection; Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

Xleg 90 Elbow Butt - 5007090 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 9.000 inch (229 mm)
View Details
INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604719 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Rotating Elbow & Adapter Assy-2.5
Specs
Fitting Type Elbow Fitting; Adapter Fitting
View Details