IC, DRIVER LASER DIODE, SOIC8, WKM; Laser Driver Type:Laser Diode; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3.6V; Supply Voltage Max:15V; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Laser Diode Type:CW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 24M2864 |
| Product Name | Ic, Driver Laser Diode, Soic8, Wkm; Laser Driver Type Laser Components |
| Device Type | Laser Driver |