Laser Components USA, Inc. Ic, Driver Laser Diode, Soic8, Wkn; Laser Driver Type Laser Components 2011666

Description
IC, DRIVER LASER DIODE, SOIC8, WKN; Laser Driver Type:Laser Diode; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.4V; Supply Voltage Max:15V; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Laser Diode Type:CW RoHS Compliant: Yes
Datasheet
Description
IC, DRIVER LASER DIODE, SOIC8, WKN; Laser Driver Type:Laser Diode; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.4V; Supply Voltage Max:15V; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Laser Diode Type:CW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Driver Laser Diode, Soic8, Wkn; Laser Driver Type Laser Components - 24M2865 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Driver Laser Diode, Soic8, Wkn; Laser Driver Type Laser Components
24M2865
Ic, Driver Laser Diode, Soic8, Wkn; Laser Driver Type Laser Components 24M2865
IC, DRIVER LASER DIODE, SOIC8, WKN; Laser Driver Type:Laser Diode; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.4V; Supply Voltage Max:15V; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Laser Diode Type:CW RoHS Compliant: Yes

IC, DRIVER LASER DIODE, SOIC8, WKN; Laser Driver Type:Laser Diode; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.4V; Supply Voltage Max:15V; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Laser Diode Type:CW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 24M2865
Product Name Ic, Driver Laser Diode, Soic8, Wkn; Laser Driver Type Laser Components
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Octal buffer/line driver; 3-state - 74AHCT244D-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VCA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details