Laser Components USA, Inc. Driver, Laser Diode, Soic-8; Laser Driver Type Laser Components 2011658

Description
DRIVER, LASER DIODE, SOIC-8; Laser Driver Type:Laser Diode; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.4V; Supply Voltage Max:6V; Product Range:-; MSL:-; Supply Current:90mA; Supply Voltage Range:2.4V to 6V RoHS Compliant: Yes
Datasheet
Description
DRIVER, LASER DIODE, SOIC-8; Laser Driver Type:Laser Diode; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.4V; Supply Voltage Max:6V; Product Range:-; MSL:-; Supply Current:90mA; Supply Voltage Range:2.4V to 6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver, Laser Diode, Soic-8; Laser Driver Type Laser Components - 25M9717 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Laser Diode, Soic-8; Laser Driver Type Laser Components
25M9717
Driver, Laser Diode, Soic-8; Laser Driver Type Laser Components 25M9717
DRIVER, LASER DIODE, SOIC-8; Laser Driver Type:Laser Diode; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.4V; Supply Voltage Max:6V; Product Range:-; MSL:-; Supply Current:90mA; Supply Voltage Range:2.4V to 6V RoHS Compliant: Yes

DRIVER, LASER DIODE, SOIC-8; Laser Driver Type:Laser Diode; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.4V; Supply Voltage Max:6V; Product Range:-; MSL:-; Supply Current:90mA; Supply Voltage Range:2.4V to 6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 25M9717
Product Name Driver, Laser Diode, Soic-8; Laser Driver Type Laser Components
Device Type Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details