Laser Components USA, Inc. Laser Diode, 655Nm, 7Mw; Wavelength Typ Laser Components 2008368

Description
LASER DIODE, 655NM, 7mW; Wavelength Typ:650nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes
Datasheet
Description
LASER DIODE, 655NM, 7mW; Wavelength Typ:650nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diode, 655Nm, 7Mw; Wavelength Typ Laser Components - 25M7538 - Newark, An Avnet Company
Chicago, IL, United States
Laser Diode, 655Nm, 7Mw; Wavelength Typ Laser Components
25M7538
Laser Diode, 655Nm, 7Mw; Wavelength Typ Laser Components 25M7538
LASER DIODE, 655NM, 7mW; Wavelength Typ:650nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes

LASER DIODE, 655NM, 7mW; Wavelength Typ:650nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25M7538
Product Name Laser Diode, 655Nm, 7Mw; Wavelength Typ Laser Components
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6533 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type FRD - Model: FDRW25S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details