Laser Components USA, Inc. Diode, Laser, 655Nm, 7Mw; Wavelength Typ Laser Components 2008361

Description
DIODE, LASER, 655NM, 7mW; Wavelength Typ:655nm; No. of Pins:3Pins; Diode Case Style:Through Hole; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:25mA RoHS Compliant: Yes
Datasheet
Description
DIODE, LASER, 655NM, 7mW; Wavelength Typ:655nm; No. of Pins:3Pins; Diode Case Style:Through Hole; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Laser, 655Nm, 7Mw; Wavelength Typ Laser Components - 25M7537 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Laser, 655Nm, 7Mw; Wavelength Typ Laser Components
25M7537
Diode, Laser, 655Nm, 7Mw; Wavelength Typ Laser Components 25M7537
DIODE, LASER, 655NM, 7mW; Wavelength Typ:655nm; No. of Pins:3Pins; Diode Case Style:Through Hole; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:25mA RoHS Compliant: Yes

DIODE, LASER, 655NM, 7mW; Wavelength Typ:655nm; No. of Pins:3Pins; Diode Case Style:Through Hole; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:25mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25M7537
Product Name Diode, Laser, 655Nm, 7Mw; Wavelength Typ Laser Components
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TS902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
Single Diodes - BAS316/DG/B3,135-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details