Laser Components USA, Inc. Laser Diode, 635Nm; Wavelength Typ Laser Components 2008352

Description
LASER DIODE, 635NM; Wavelength Typ:635nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:33mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LASER DIODE, 635NM; Wavelength Typ:635nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:33mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diode, 635Nm; Wavelength Typ Laser Components - 24M0530 - Newark, An Avnet Company
Chicago, IL, United States
Laser Diode, 635Nm; Wavelength Typ Laser Components
24M0530
Laser Diode, 635Nm; Wavelength Typ Laser Components 24M0530
LASER DIODE, 635NM; Wavelength Typ:635nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:33mA; Product Range:- RoHS Compliant: Yes

LASER DIODE, 635NM; Wavelength Typ:635nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:33mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 24M0530
Product Name Laser Diode, 635Nm; Wavelength Typ Laser Components
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BA892-02LE6327 - 079390-BA892-02LE6327 - Win Source Electronics
Specs
Diode Type RF Diodes; Standard - Single
Tj 150 C (302 F)
View Details
2 suppliers
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS2-0-3000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
SemiQ Inc. - GP3D010A065X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details