WHITE 90° ELBOW PVC SOCKET FITTING
LASCO Fittings, Inc.
White 90° Elbow PVC Socket Fitting
Suppliers
White 90° Elbow PVC Socket Fitting
Supplier's Site
Technical Specifications
|
Product Category
|
Tube Fittings |
|
Product Name
|
White 90° Elbow PVC Socket Fitting |
|
Material
|
PVC/CPVC
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Fitting Type
Elbow Fitting
Connection Type
Compression Fitting; Ferrule Connection
Material
Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Fitting Type
Adapter Fitting
English Size
0.375 inch (9.52 mm)
View Details
Fitting Type
Quick Coupler; Coupling Fitting
Connection Type
Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material
Steel
View Details