LASCO Fittings, Inc. 3/4" PVC Blind Flange 28051

Description
These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also in industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.
Description
These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also in industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

Suppliers

Company
Product
Description
Supplier Links
3/4
Brownsville, TN, USA
3/4" PVC Blind Flange
28051
3/4" PVC Blind Flange 28051
These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also in industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also in industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

Supplier's Site

Technical Specifications

  LASCO Fittings, Inc.
Product Category Pipe Fittings
Product Number 28051
Product Name 3/4" PVC Blind Flange
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032250 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
Metric Size 40.00 mm (1.57 inch)
View Details
Nickel-Plated Brass Metric Thread, Ribbed  Reducers - 6104733 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 61085 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.375 inch (9.52 mm)
View Details