Lascar Electronics, Inc. Voltage Meter; Meter Function Lascar SP5-1710-BL

Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:-1V DC to 0V DC to 1V DC; Panel Cutout Height:35mm; Panel Cutout Width:47mm; Product Range:-; Accuracy:+/- 1 Segment; Backlighting Colour:Green; Signal Input Type:Analog RoHS Compliant: Yes
Datasheet
Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:-1V DC to 0V DC to 1V DC; Panel Cutout Height:35mm; Panel Cutout Width:47mm; Product Range:-; Accuracy:+/- 1 Segment; Backlighting Colour:Green; Signal Input Type:Analog RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Lascar - 28K2623 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Lascar
28K2623
Voltage Meter; Meter Function Lascar 28K2623
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:-1V DC to 0V DC to 1V DC; Panel Cutout Height:35mm; Panel Cutout Width:47mm; Product Range:-; Accuracy:+/- 1 Segment; Backlighting Colour:Green; Signal Input Type:Analog RoHS Compliant: Yes

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:-1V DC to 0V DC to 1V DC; Panel Cutout Height:35mm; Panel Cutout Width:47mm; Product Range:-; Accuracy:+/- 1 Segment; Backlighting Colour:Green; Signal Input Type:Analog RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 28K2623
Product Name Voltage Meter; Meter Function Lascar
Voltage Range -1 to 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details