Lascar Electronics, Inc. Voltmeter, Lcd, 3.5Digit, 9Pin; No. Of Digits / Alpha Lascar SP400-BLUE

Description
VOLTMETER, LCD, 3.5DIGIT, 9PIN; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:9.75mm; Panel Cutout Height:21.3mm; Panel Cutout Width:34.1mm; Supply Voltage Min:3VDC; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
VOLTMETER, LCD, 3.5DIGIT, 9PIN; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:9.75mm; Panel Cutout Height:21.3mm; Panel Cutout Width:34.1mm; Supply Voltage Min:3VDC; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltmeter, Lcd, 3.5Digit, 9Pin; No. Of Digits / Alpha Lascar - 98K0862 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Lcd, 3.5Digit, 9Pin; No. Of Digits / Alpha Lascar
98K0862
Voltmeter, Lcd, 3.5Digit, 9Pin; No. Of Digits / Alpha Lascar 98K0862
VOLTMETER, LCD, 3.5DIGIT, 9PIN; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:9.75mm; Panel Cutout Height:21.3mm; Panel Cutout Width:34.1mm; Supply Voltage Min:3VDC; Supply Voltage RoHS Compliant: Yes

VOLTMETER, LCD, 3.5DIGIT, 9PIN; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:9.75mm; Panel Cutout Height:21.3mm; Panel Cutout Width:34.1mm; Supply Voltage Min:3VDC; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 98K0862
Product Name Voltmeter, Lcd, 3.5Digit, 9Pin; No. Of Digits / Alpha Lascar
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers