Lascar Electronics, Inc. Voltmeter, Led, 3.5Digit, 5V, 0.05A; No. Of Digits / Alpha Lascar SP300

Description
VOLTMETER, LED, 3.5DIGIT, 5V, 0.05A; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:9.4mm; Panel Cutout Height:21.3mm; Panel Cutout Width:34mm; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
VOLTMETER, LED, 3.5DIGIT, 5V, 0.05A; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:9.4mm; Panel Cutout Height:21.3mm; Panel Cutout Width:34mm; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltmeter, Led, 3.5Digit, 5V, 0.05A; No. Of Digits / Alpha Lascar - 98K0812 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Led, 3.5Digit, 5V, 0.05A; No. Of Digits / Alpha Lascar
98K0812
Voltmeter, Led, 3.5Digit, 5V, 0.05A; No. Of Digits / Alpha Lascar 98K0812
VOLTMETER, LED, 3.5DIGIT, 5V, 0.05A; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:9.4mm; Panel Cutout Height:21.3mm; Panel Cutout Width:34mm; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

VOLTMETER, LED, 3.5DIGIT, 5V, 0.05A; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:9.4mm; Panel Cutout Height:21.3mm; Panel Cutout Width:34mm; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 98K0812
Product Name Voltmeter, Led, 3.5Digit, 5V, 0.05A; No. Of Digits / Alpha Lascar
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details