Lascar Electronics, Inc. Voltmeter, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar SP 8-100

Description
VOLTMETER, LCD, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:14.2mm; Panel Cutout Height:23.6mm; Panel Cutout Width:55.2mm; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
VOLTMETER, LCD, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:14.2mm; Panel Cutout Height:23.6mm; Panel Cutout Width:55.2mm; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltmeter, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar - 98K0550 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar
98K0550
Voltmeter, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar 98K0550
VOLTMETER, LCD, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:14.2mm; Panel Cutout Height:23.6mm; Panel Cutout Width:55.2mm; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

VOLTMETER, LCD, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:14.2mm; Panel Cutout Height:23.6mm; Panel Cutout Width:55.2mm; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 98K0550
Product Name Voltmeter, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for Process and Ratiometric Applications, L20000P - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details