Lascar Electronics, Inc. Voltmeter, 3.5 digit red LED display, 200mV, 8 pin SIL, IP65 SP-300

Description
The SP Series consists of six 31⁄2 digit voltmeters with ±200 mVDC full scale reading, a 3-digit 2-wire signal powered voltmeter (SP 5-1200-BL), a graphic display with serial interface (SP 5-GFX1) and a 17 segment, analog-style LCD panel meter (SP 5-1710-BL). The SP Series voltmeters are available in LCD and LED format with 12-pin modules allowing more modes of operation and compatibility with similar competing modules. 9-pin versions are lower cost, easier to use and more suited to new designs. All modules when fitted with the rubber seal supplied are splashproof protected from the front.
Description
The SP Series consists of six 31⁄2 digit voltmeters with ±200 mVDC full scale reading, a 3-digit 2-wire signal powered voltmeter (SP 5-1200-BL), a graphic display with serial interface (SP 5-GFX1) and a 17 segment, analog-style LCD panel meter (SP 5-1710-BL). The SP Series voltmeters are available in LCD and LED format with 12-pin modules allowing more modes of operation and compatibility with similar competing modules. 9-pin versions are lower cost, easier to use and more suited to new designs. All modules when fitted with the rubber seal supplied are splashproof protected from the front.

Suppliers

Company
Product
Description
Supplier Links
Voltmeter, 3.5 digit red LED display, 200mV, 8 pin SIL, IP65 - 70101395 - Allied Electronics, Inc.
Fort Worth, TX, USA
Voltmeter, 3.5 digit red LED display, 200mV, 8 pin SIL, IP65
70101395
Voltmeter, 3.5 digit red LED display, 200mV, 8 pin SIL, IP65 70101395
The SP Series consists of six 31⁄2 digit voltmeters with ±200 mVDC full scale reading, a 3-digit 2-wire signal powered voltmeter (SP 5-1200-BL), a graphic display with serial interface (SP 5-GFX1) and a 17 segment, analog-style LCD panel meter (SP 5-1710-BL). The SP Series voltmeters are available in LCD and LED format with 12-pin modules allowing more modes of operation and compatibility with similar competing modules. 9-pin versions are lower cost, easier to use and more suited to new designs. All modules when fitted with the rubber seal supplied are splashproof protected from the front.

The SP Series consists of six 31⁄2 digit voltmeters with ±200 mVDC full scale reading, a 3-digit 2-wire signal powered voltmeter (SP 5-1200-BL), a graphic display with serial interface (SP 5-GFX1) and a 17 segment, analog-style LCD panel meter (SP 5-1710-BL). The SP Series voltmeters are available in LCD and LED format with 12-pin modules allowing more modes of operation and compatibility with similar competing modules. 9-pin versions are lower cost, easier to use and more suited to new designs. All modules when fitted with the rubber seal supplied are splashproof protected from the front.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Voltmeters
Product Number 70101395
Product Name Voltmeter, 3.5 digit red LED display, 200mV, 8 pin SIL, IP65
Measurement Type DC
Unlock Full Specs
to access all available technical data

Similar Products

MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
Multimeters - 1925961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement
View Details
DC Voltage Probe - HVP 500 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Probe
Measurement Type DC
DC Voltage ? to 100000 volts
View Details
RF Volt Meters - 9242 - Maury Microwave
Maury Microwave
Specs
DC Voltage 2.00E-4 to 300 volts
View Details