Lascar Electronics, Inc. Meters SP 300-BLUE

Description
Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 2136-SP300-BLUE-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount

Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - SP 300-BLUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
SP 300-BLUE
Panel Meters SP 300-BLUE
Voltmeter LCD - Red Characters, Backlight Display Panel Mount

Voltmeter LCD - Red Characters, Backlight Display Panel Mount

Buy Now Datasheet
Lcd Module, 3.5Digit, Dc Voltage, 5V; No. Of Digits / Alpha Lascar - 23T3590 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, 3.5Digit, Dc Voltage, 5V; No. Of Digits / Alpha Lascar
23T3590
Lcd Module, 3.5Digit, Dc Voltage, 5V; No. Of Digits / Alpha Lascar 23T3590
LCD MODULE, 3.5DIGIT, DC VOLTAGE, 5V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:200mVDC; Digit Height:0.37"; Panel Cutout Height:0.84"; Panel Cutout Width:1.34"; Supply Voltage Min:4.75V; Product Range:

LCD MODULE, 3.5DIGIT, DC VOLTAGE, 5V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:200mVDC; Digit Height:0.37"; Panel Cutout Height:0.84"; Panel Cutout Width:1.34"; Supply Voltage Min:4.75V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 2136-SP300-BLUE-ND SP 300-BLUE 23T3590
Product Name Meters Panel Meters Lcd Module, 3.5Digit, Dc Voltage, 5V; No. Of Digits / Alpha Lascar
Display Technology LCD LCD
Display Colors Red
Voltage Range 0.2000 volts 4.75 to 5.25 volts 0.2000 volts
Input Type DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details