Lascar Electronics, Inc. Meters SP 100

Description
Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 2136-SP100-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount

Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount

Buy Now Datasheet
Meters SP 100
VOLTMETER 0-200MVDC LED PNL MT

VOLTMETER 0-200MVDC LED PNL MT

Supplier's Site Datasheet
Panel Meters - SP 100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
SP 100
Panel Meters SP 100
Voltmeter LCD - Red Characters, Backlight Display Panel Mount

Voltmeter LCD - Red Characters, Backlight Display Panel Mount

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Lascar - 36C2858 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Lascar
36C2858
Voltage Meter; No. Of Digits / Alpha Lascar 36C2858
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 2136-SP100-ND SP 100 SP 100 36C2858
Product Name Meters Meters Panel Meters Voltage Meter; No. Of Digits / Alpha Lascar
Outputs Reference
Display Technology LCD
Display Colors Red LCD - Red Characters, Backlight
Voltage Range 0.2000 volts 4.75 to 5.25 volts 0.0 to 0.2000 volts
Input Type DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
3/1-ch Front Panel LAN-XI Sound - UA-2104--031- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details