Lascar Electronics, Inc. Meters SGD 70-A

Description
Current (Ammeter), Voltage (Voltmeter) TFT - Color (Touch) Display Panel Mount
Request a Quote Datasheet
Description
Current (Ammeter), Voltage (Voltmeter) TFT - Color (Touch) Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 2136-SGD70-A-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter), Voltage (Voltmeter) TFT - Color (Touch) Display Panel Mount

Current (Ammeter), Voltage (Voltmeter) TFT - Color (Touch) Display Panel Mount

Buy Now Datasheet
Multi Function Panel Meters - 1239655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi Function Panel Meters
1239655
Multi Function Panel Meters 1239655
7" PanelPilotACE Display Module

7" PanelPilotACE Display Module

Supplier's Site
Panel Meters - SGD 70-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
SGD 70-A
Panel Meters SGD 70-A
Ammeter, Voltmeter TFT - Color (Touch) Display Panel Mount

Ammeter, Voltmeter TFT - Color (Touch) Display Panel Mount

Buy Now Datasheet
Meters SGD 70-A
7" DIGITAL CAP TOUCH DISPLAY

7" DIGITAL CAP TOUCH DISPLAY

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 2136-SGD70-A-ND 1239655 SGD 70-A SGD 70-A
Product Name Meters Multi Function Panel Meters Panel Meters Meters
Outputs Solid State (2)
Voltage Range 40 volts 5 to 30 volts
Current Range 0.0040 to ? amps
Input Type DC Voltage AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
Width 117 mm (4.61 inch) 180 mm (7.09 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2/2-ch Front Panel LAN-XI Headphone Test - UA-2118--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 2
Input Type 200V condensor microphones
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 2857483 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, Voltage
Width 71 mm (2.8 inch)
View Details