Voltage (Voltmeter) TFT - Color (Touch) Display Panel Mount
Panel Pilot multifunction graphic meter
Voltmeter TFT - Color (Touch) Display Panel Mount
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 2136-SGD35-M-ND | 7457793 | SGD 35-M | SGD 35-M |
| Product Name | Meters | Multi Function Panel Meters | Panel Meters | Meters |
| Voltage Range | 0.0 to 40 volts | 4 to 30 volts | ||
| Input Type | DC Voltage | AC Voltage; DC Voltage; Voltage | ||
| Width | 92 mm (3.62 inch) | 92 mm (3.62 inch) | ||
| Height | 75 mm (2.95 inch) | 75 mm (2.95 inch) |