Lascar Electronics, Inc. Panel Pilot Multifunction Graphics Meter; Meter Display Type Lascar SGD 28-M

Description
PANEL PILOT MULTIFUNCTION GRAPHICS METER; Meter Display Type:LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.8"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Product Range:-RoHS Compliant: Yes
Datasheet
Description
PANEL PILOT MULTIFUNCTION GRAPHICS METER; Meter Display Type:LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.8"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Pilot Multifunction Graphics Meter; Meter Display Type Lascar - 74R1021 - Newark, An Avnet Company
Chicago, IL, United States
Panel Pilot Multifunction Graphics Meter; Meter Display Type Lascar
74R1021
Panel Pilot Multifunction Graphics Meter; Meter Display Type Lascar 74R1021
PANEL PILOT MULTIFUNCTION GRAPHICS METER; Meter Display Type:LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.8"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Product Range:-RoHS Compliant: Yes

PANEL PILOT MULTIFUNCTION GRAPHICS METER; Meter Display Type:LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.8"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Product Range:-RoHS Compliant: Yes

Supplier's Site
Meter, Multifunction Graphics, 2.8; Meter Display Type Lascar - 89T3756 - Newark, An Avnet Company
Chicago, IL, United States
Meter, Multifunction Graphics, 2.8; Meter Display Type Lascar
89T3756
Meter, Multifunction Graphics, 2.8; Meter Display Type Lascar 89T3756
METER, MULTIFUNCTION GRAPHICS, 2.8"; Meter Display Type:QVGA TFT LCD Colour; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.8"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Supply RoHS Compliant: Yes

METER, MULTIFUNCTION GRAPHICS, 2.8"; Meter Display Type:QVGA TFT LCD Colour; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.8"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 74R1021 89T3756
Product Name Panel Pilot Multifunction Graphics Meter; Meter Display Type Lascar Meter, Multifunction Graphics, 2.8; Meter Display Type Lascar
I/O Interfaces USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Hmi Panel, Lcd, 15.6, 1920 X 1080Pixel; Meter Display Type Advantech - 83AH3878 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 15.6 inch (396 mm)
View Details
HMI Displays - 2765898 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces COM
Certifications RoHS Compliant
Resolution 1024 x 600 pixel
View Details
Machine Interface - 2171-CDPX-X-E2-W-21-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Panel PC - 67P-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details