Lascar Electronics, Inc.
Multi Function Panel Meters
S43-RS485
Description
Lascar S43-RS485
Request a Quote
Email Supplier
Description
Lascar S43-RS485
Request a Quote
Email Supplier
Suppliers
Multi Function Panel Meters
1383525
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
1383525 |
|
Product Name
|
Multi Function Panel Meters |
|
Input Type
|
AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
|
Unlock Full Specs
to access all available technical data
Similar Products
Display Type
Numeric
Current Range
0.0 to 0.0200 amps
View Details
Outputs
Analog
Display Type
Alphanumeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Hottinger Brüel & Kjær A/S
Outputs
Voltage (+/- 10V)
Analog Input Channels
2
Input Type
Standardized voltage (+/- 10V)
View Details
Number Digits
4.0
Input Type
Temperature; Rtd, thermocouples
Width
45 mm (1.77 inch)
View Details