Lascar Electronics, Inc. Meters OEM 1B

Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 2136-OEM1B-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - OEM 1B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
OEM 1B
Panel Meters OEM 1B
Voltmeter LCD - Black Characters Display Panel Mount

Voltmeter LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Voltmeter, Lcd, 3.5Digit, 200Mv Fsd; No. Of Digits / Alpha Lascar - 97K6769 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Lcd, 3.5Digit, 200Mv Fsd; No. Of Digits / Alpha Lascar
97K6769
Voltmeter, Lcd, 3.5Digit, 200Mv Fsd; No. Of Digits / Alpha Lascar 97K6769
VOLTMETER, LCD, 3.5DIGIT, 200MV FSD; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:8mm; Panel Cutout Height:16.51mm; Panel Cutout Width:23.37mm; Supply Voltage Min:7.5VDC; Supply RoHS Compliant: Yes

VOLTMETER, LCD, 3.5DIGIT, 200MV FSD; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:8mm; Panel Cutout Height:16.51mm; Panel Cutout Width:23.37mm; Supply Voltage Min:7.5VDC; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 2136-OEM1B-ND OEM 1B 97K6769
Product Name Meters Panel Meters Voltmeter, Lcd, 3.5Digit, 200Mv Fsd; No. Of Digits / Alpha Lascar
Display Technology LCD LCD
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
2/2-ch Front Panel LAN-XI Headphone Test - UA-2118--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 2
Input Type 200V condensor microphones
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details