Lascar Electronics, Inc. Meters EMV 1200

Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Surface
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Surface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 2136-EMV1200-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Surface

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Surface

Buy Now Datasheet
Panel Meters - EMV 1200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
EMV 1200
Panel Meters EMV 1200
Voltmeter LCD - Black Characters Display Panel Mount - Surface

Voltmeter LCD - Black Characters Display Panel Mount - Surface

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Lascar - 36C2804 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Lascar
36C2804
Voltage Meter; No. Of Digits / Alpha Lascar 36C2804
VOLTAGE METER; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:4V to 25V; Digit Height:12.5mm; Panel Cutout Height:21.34mm; Panel Cutout Width:43.43mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:4V to 25V; Digit Height:12.5mm; Panel Cutout Height:21.34mm; Panel Cutout Width:43.43mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dpm, Lcd, 3Digit; No. Of Digits / Alpha Lascar - 96K9543 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Lcd, 3Digit; No. Of Digits / Alpha Lascar
96K9543
Dpm, Lcd, 3Digit; No. Of Digits / Alpha Lascar 96K9543
DPM, LCD, 3DIGIT; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:4V to 25V; Digit Height:12.5mm; Panel Cutout Height:21.34mm; Panel Cutout Width:43.5mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating RoHS Compliant: Yes

DPM, LCD, 3DIGIT; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:4V to 25V; Digit Height:12.5mm; Panel Cutout Height:21.34mm; Panel Cutout Width:43.5mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 2136-EMV1200-ND EMV 1200 36C2804 96K9543
Product Name Meters Panel Meters Voltage Meter; No. Of Digits / Alpha Lascar Dpm, Lcd, 3Digit; No. Of Digits / Alpha Lascar
Display Technology LCD LCD
Voltage Range 4 to 25 volts 3 to 50 volts 4 to 25 volts 4 to 25 volts
Input Type DC Voltage DC Voltage; DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
12-ch Array Front Panel LAN-XI - UA-2112--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 2
Input Type IEPE / CCLD
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details