Lascar Electronics, Inc. Meters EMV 1125

Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Surface
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Surface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 2136-EMV1125-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Surface

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Surface

Buy Now Datasheet
Panel Meters - EMV 1125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
EMV 1125
Panel Meters EMV 1125
Voltmeter LCD - Black Characters Display Panel Mount - Surface

Voltmeter LCD - Black Characters Display Panel Mount - Surface

Buy Now Datasheet
Dpm, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar - 96K9542 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar
96K9542
Dpm, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar 96K9542
DPM, LCD, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.5mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:7.5V; Supply Voltage Max:15V; Operating RoHS Compliant: Yes

DPM, LCD, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.5mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:7.5V; Supply Voltage Max:15V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 2136-EMV1125-ND EMV 1125 96K9542
Product Name Meters Panel Meters Dpm, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar
Display Technology LCD LCD
Voltage Range 0.2000 volts 7.5 to 15 volts 0.0 to 0.2000 volts
Width 5.5 mm (0.2165 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
6/6-ch Monitor Front Panel LAN-XI - UA-2113--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details