Lascar Electronics, Inc. Meters EMV 1025S-01

Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Surface
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Surface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 2136-EMV1025S-01-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Surface

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Surface

Buy Now Datasheet
Panel Meters - EMV 1025S-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
EMV 1025S-01
Panel Meters EMV 1025S-01
Voltmeter LCD - Black Characters Display Panel Mount - Surface

Voltmeter LCD - Black Characters Display Panel Mount - Surface

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Lascar - 36C2803 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Lascar
36C2803
Voltage Meter; No. Of Digits / Alpha Lascar 36C2803
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.5mm; Panel Cutout Height:14.48mm; Panel Cutout Width:30.99mm; Supply Voltage Min:3.5VDC; Supply Voltage Max:7VDC RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.5mm; Panel Cutout Height:14.48mm; Panel Cutout Width:30.99mm; Supply Voltage Min:3.5VDC; Supply Voltage Max:7VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 2136-EMV1025S-01-ND EMV 1025S-01 36C2803
Product Name Meters Panel Meters Voltage Meter; No. Of Digits / Alpha Lascar
Display Technology LCD
Voltage Range 0.2000 volts 3.5 to 7 volts 0.0 to 0.2000 volts
Width 5.5 mm (0.2165 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details