Temperature (Thermistor, NTC) LCD - Black Characters Display Panel Mount - Surface
Temperature Meter LCD - Black Characters Display Panel Mount - Surface
TEMPERATURE METER; No. of Digits / Alpha:3; Meter Function:Temperature
DPM, LCD, 3DIGIT, THERMOMETER; No. of Digits / Alpha:3; Meter Function:Temperature
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 2136-EMT1900-ND | EMT 1900 | EMT 1900 | 36C2802 | 96K9540 |
| Product Name | Meters | Meters | Panel Meters | Temperature Meter; No. Of Digits / Alpha Lascar | Dpm, Lcd, 3Digit, Thermometer; No. Of Digits / Alpha Lascar |
| Display Technology | LCD | LCD | |||
| Input Type | Temperature | Temperature; Temperature | Temperature; Temperature | ||
| Width | 5.5 mm (0.2165 inch) | ||||
| Operating Temperature | 14 to 122 F (-10 to 50 C) | 14 to 122 F (-10 to 50 C) |