Lascar Electronics, Inc. Thermometer; 28 VDC; LCD; -20 degC to 220 degC (External Sensor); 1 degC; 0. EMT 1900

Description
There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter (EMA 1710), Hour Meter (EMC 1500), Thermometer (EMT 1900), 2-wire 3 digit DC Voltmeter (EMV 1200 and EMV 1200-40) and 31⁄2 digit DC Voltmeters (EMV 1125 and EMV 1025S-01).
Description
There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter (EMA 1710), Hour Meter (EMC 1500), Thermometer (EMT 1900), 2-wire 3 digit DC Voltmeter (EMV 1200 and EMV 1200-40) and 31⁄2 digit DC Voltmeters (EMV 1125 and EMV 1025S-01).

Suppliers

Company
Product
Description
Supplier Links
Thermometer; 28 VDC; LCD; -20 degC to 220 degC (External Sensor); 1 degC; 0. - 70101346 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermometer; 28 VDC; LCD; -20 degC to 220 degC (External Sensor); 1 degC; 0.
70101346
Thermometer; 28 VDC; LCD; -20 degC to 220 degC (External Sensor); 1 degC; 0. 70101346
There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter (EMA 1710), Hour Meter (EMC 1500), Thermometer (EMT 1900), 2-wire 3 digit DC Voltmeter (EMV 1200 and EMV 1200-40) and 31⁄2 digit DC Voltmeters (EMV 1125 and EMV 1025S-01).

There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter (EMA 1710), Hour Meter (EMC 1500), Thermometer (EMT 1900), 2-wire 3 digit DC Voltmeter (EMV 1200 and EMV 1200-40) and 31⁄2 digit DC Voltmeters (EMV 1125 and EMV 1025S-01).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Thermometers
Product Number 70101346
Product Name Thermometer; 28 VDC; LCD; -20 degC to 220 degC (External Sensor); 1 degC; 0.
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
Application Type HVAC; Industrial
View Details
Fast Response IR Thermometer with Color Alert, 12:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -20 to 650 C (-4 to 1202 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Infrared Thermometer - Cyclops L - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 2000 C (392 to 3632 F)
Application Type Industrial
View Details