Voltage (Voltmeter) Analog Display Panel Mount - Surface
Voltmeter LCD - Black Bar Graph Display Panel Mount - Surface
There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter (EMA 1710), Hour Meter (EMC 1500), Thermometer (EMT 1900), 2-wire 3 digit DC Voltmeter (EMV 1200 and EMV 1200-40) and 31⁄2 digit DC Voltmeters (EMV 1125 and EMV 1025S-01).
Analogue Panel Meter, 9 Segment LCD, No Calibration Required, DC Voltage, 0V to 1V, 13.97 mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Analog Panel Meters |
| Product Number | 2136-EMA1710-ND | 3656246 | EMA 1710 | 70101348 | 96K9538 |
| Product Name | Meters | Multi Function Panel Meters | Panel Meters | Meter; Panel Meter Type; 125; 9 SegmentLCD; 9 VDC; 1 Segment; 0 to degC | Analogue Panel Meter, 9 Segment Lcd, No Calibration Required, Dc Voltage, 0V To 1V, 13.97 Mm Rohs Compliant Lascar |
| Outputs | Analog; Analog | ||||
| Display Technology | LCD | LCD | |||
| Voltage Range | 0.0 to 1 volts | 5 to 12 volts | 1 volts | ||
| Input Type | DC Voltage | AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage | |||
| Width | 5.5 mm (0.2165 inch) |