Lascar Electronics, Inc. Voltmeter, Led, 3.5Digit; No. Of Digits / Alpha Lascar EM32-1B-LED

Description
VOLTMETER, LED, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:8mm; Panel Cutout Height:23.5mm; Panel Cutout Width:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes
Datasheet
Description
VOLTMETER, LED, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:8mm; Panel Cutout Height:23.5mm; Panel Cutout Width:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltmeter, Led, 3.5Digit; No. Of Digits / Alpha Lascar - 96K9550 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Led, 3.5Digit; No. Of Digits / Alpha Lascar
96K9550
Voltmeter, Led, 3.5Digit; No. Of Digits / Alpha Lascar 96K9550
VOLTMETER, LED, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:8mm; Panel Cutout Height:23.5mm; Panel Cutout Width:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

VOLTMETER, LED, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:8mm; Panel Cutout Height:23.5mm; Panel Cutout Width:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 96K9550
Product Name Voltmeter, Led, 3.5Digit; No. Of Digits / Alpha Lascar
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 8275407 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Frequency; Frequency
Width 91.5 mm (3.6 inch)
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details