Lascar Electronics, Inc. Indicator; Bright Red and Green Indicator; 30 VDC; 2.5 mA; 0 to 30 V; 2% EM20-FPSI 1010

Description
These indicators are ideal when the precision of a digital panel meter is not required, simply an indication of correct input. Using an internal microprocessor, they indicate green when input is between user set levels and red when input is higher or lower. Once defined, these levels are stored in flash memory, allowing the user to re-program as often as required. These units are easily programmed with no special equipment. The FPSI 1010 is available as a component (FPSI 1010), panel mounted in a single plastic bezel (FPSI 1010-1), a dual plastic bezel (FPSI 1010-2) or in a round, encapsulated, metal, waterproof enclosure (EM20-FPSI 1010). All meters have programmable, flashing low power mode.
Description
These indicators are ideal when the precision of a digital panel meter is not required, simply an indication of correct input. Using an internal microprocessor, they indicate green when input is between user set levels and red when input is higher or lower. Once defined, these levels are stored in flash memory, allowing the user to re-program as often as required. These units are easily programmed with no special equipment. The FPSI 1010 is available as a component (FPSI 1010), panel mounted in a single plastic bezel (FPSI 1010-1), a dual plastic bezel (FPSI 1010-2) or in a round, encapsulated, metal, waterproof enclosure (EM20-FPSI 1010). All meters have programmable, flashing low power mode.

Suppliers

Company
Product
Description
Supplier Links
Indicator; Bright Red and Green Indicator; 30 VDC; 2.5 mA; 0 to 30 V; 2% - 70101375 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator; Bright Red and Green Indicator; 30 VDC; 2.5 mA; 0 to 30 V; 2%
70101375
Indicator; Bright Red and Green Indicator; 30 VDC; 2.5 mA; 0 to 30 V; 2% 70101375
These indicators are ideal when the precision of a digital panel meter is not required, simply an indication of correct input. Using an internal microprocessor, they indicate green when input is between user set levels and red when input is higher or lower. Once defined, these levels are stored in flash memory, allowing the user to re-program as often as required. These units are easily programmed with no special equipment. The FPSI 1010 is available as a component (FPSI 1010), panel mounted in a single plastic bezel (FPSI 1010-1), a dual plastic bezel (FPSI 1010-2) or in a round, encapsulated, metal, waterproof enclosure (EM20-FPSI 1010). All meters have programmable, flashing low power mode.

These indicators are ideal when the precision of a digital panel meter is not required, simply an indication of correct input. Using an internal microprocessor, they indicate green when input is between user set levels and red when input is higher or lower. Once defined, these levels are stored in flash memory, allowing the user to re-program as often as required. These units are easily programmed with no special equipment. The FPSI 1010 is available as a component (FPSI 1010), panel mounted in a single plastic bezel (FPSI 1010-1), a dual plastic bezel (FPSI 1010-2) or in a round, encapsulated, metal, waterproof enclosure (EM20-FPSI 1010). All meters have programmable, flashing low power mode.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital LED Displays
Product Number 70101375
Product Name Indicator; Bright Red and Green Indicator; 30 VDC; 2.5 mA; 0 to 30 V; 2%
Operating Temperature -22 to 122 F (-30 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Micropac Industries, Inc.
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details