Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GAS INSTRUMENTS
LASCAR ELECTRONICS, INC.
EL-WEM -- AIR QUALITY MONITORS
Lascar Electronics, Inc.
Air Quality Monitors
EL-WEM
Description
Lascar EL-WEM Air Quality Monitor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Lascar EL-WEM Air Quality Monitor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Air Quality Monitors
2369425
Air Quality Monitors
2369425
Lascar EL-WEM Air Quality Monitor
Lascar EL-WEM Air Quality Monitor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Gas Instruments
Product Number
2369425
Product Name
Air Quality Monitors
Operating Humidity
100 %
Unlock Full Specs
to access all available technical data
Similar Products
SST Sensing Ltd.
OXY-Flex – Oxygen Analyser
Specs
Application
Ambient Air Monitoring
Gas Types
O
2
Mounting Type
Fixed
View Details
PCE Instruments / PCE Americas Inc.
Particle Counter
PCE-RCM 11
Specs
Gas Types
Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Display
Digital
Instrument Type
Detector
View Details
Acme Engineering Products
Stand-Alone Gas Monitors
Uniset, UN-ECH Series
Specs
Measurement Type
Trace
Application
Confined Space Entry
Gas Types
Toxic; Combustible; NH
3
; CO; Cl
2
; Hydrocarbons; H
2
; H
2
S; Methane (CH
4
) / Natural Gas; NO
2
; O
2
View Details
Analytical Industries Inc.
GPR-2000 Portable % Oxygen Analyzer User friendly and highly portable for on or off-site measurements
Specs
Gas Types
O
2
; (from 0…1 % to 0…25 % O2)
Display
Digital
Features
Data Logger; Hazardous Environment
View Details