Datalogger, USB, thermocouple input, LCD
DATA LOGGER, -200DEG TO 1350DEG, USB,LCD; Data Logger Type:USB Thermocouple; No. of Channels:1Channels; Reading Capacity:32510; Product Range:EasyLog; SVHC:No SVHC (15-Jan-2019); Input Voltage:3.6V RoHS Compliant: Yes
This standalone data logger measures and stores over 32,000 temperature readings from either a K, J or T type thermocouple. A thermocouple is attached via the thermocouple socket at the base of the unit. The user can easily set up the logger and view downloaded data by plugging the module into a PC's USB port and using the supplied software. Data can then be graphed, printed and exported to other applications. The high contrast LCD can show several different temperature variables. The user can cycle between these using the push button. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for up to 1 year.
| RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Data Acquisition | Data Loggers and Data Recorders | Data Acquisition |
| Product Number | 6668160 | 24R6158 | 70101406 |
| Product Name | Data Loggers | Data Logger, -200Deg To 1350Deg, Usb,lcd; Data Logger Type Lascar | Data Logger; Thermocouple, USB, with LCD screen integrated in enclosure |
| Data Acquisition | Datalogger | Datalogger | |
| Host Connection | USB; Usb | USB | |
| Agency Approval | RoHS Compliant |