Lascar Electronics, Inc. TEMP/RH USB DATA LOGGER, LCD, 2-1/2 DIGIT EL-USB-2-LCD+

Description
Lascar's standalone data logger measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100% RH and -35 to +80°C (-31°F to +176°F) measurement ranges. The user can easily set up the logger and view downloaded data by plugging the data logger into a PC's USB port and using the supplied software. Relative humidity, temperature and dew point (the temperature at which water vapour present in the air begins to condense) data can then be graphed, printed and exported to other applications. The high contrast LCD can show a variety of temperature and humidity information. At the touch of a button, the user can cycle between the current temperature and humidity, along with the maximum and minimum stored values for temperature and humidity. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for up to 1 year. Features Higher Accuracy Sensor When Compared to the EL-USB-2-LCD 0 to 100% RH Measurement Range –35°C to +80°C (–31°F to +176°F) Measurement Range Dew Point Indication Via Windows Control Software USB Interface for Set-Up and Data Download User-Programmable Alarm Thresholds for % RH & T Status Indication Via Red and Green LEDs High Contrast LCD, with Two and a Half Digit Temperature and Humidity Display Function Immediate, Delayed and Push-to-Start Logging Supplied with Replaceable Internal Lithium Battery and Windows Control Software
Datasheet
Description
Lascar's standalone data logger measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100% RH and -35 to +80°C (-31°F to +176°F) measurement ranges. The user can easily set up the logger and view downloaded data by plugging the data logger into a PC's USB port and using the supplied software. Relative humidity, temperature and dew point (the temperature at which water vapour present in the air begins to condense) data can then be graphed, printed and exported to other applications. The high contrast LCD can show a variety of temperature and humidity information. At the touch of a button, the user can cycle between the current temperature and humidity, along with the maximum and minimum stored values for temperature and humidity. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for up to 1 year. Features Higher Accuracy Sensor When Compared to the EL-USB-2-LCD 0 to 100% RH Measurement Range –35°C to +80°C (–31°F to +176°F) Measurement Range Dew Point Indication Via Windows Control Software USB Interface for Set-Up and Data Download User-Programmable Alarm Thresholds for % RH & T Status Indication Via Red and Green LEDs High Contrast LCD, with Two and a Half Digit Temperature and Humidity Display Function Immediate, Delayed and Push-to-Start Logging Supplied with Replaceable Internal Lithium Battery and Windows Control Software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TEMP/RH USB DATA LOGGER, LCD, 2-1/2 DIGIT - 70101419 - Allied Electronics, Inc.
Fort Worth, TX, USA
TEMP/RH USB DATA LOGGER, LCD, 2-1/2 DIGIT
70101419
TEMP/RH USB DATA LOGGER, LCD, 2-1/2 DIGIT 70101419
Lascar's standalone data logger measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100% RH and -35 to +80°C (-31°F to +176°F) measurement ranges. The user can easily set up the logger and view downloaded data by plugging the data logger into a PC's USB port and using the supplied software. Relative humidity, temperature and dew point (the temperature at which water vapour present in the air begins to condense) data can then be graphed, printed and exported to other applications. The high contrast LCD can show a variety of temperature and humidity information. At the touch of a button, the user can cycle between the current temperature and humidity, along with the maximum and minimum stored values for temperature and humidity. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for up to 1 year. Features Higher Accuracy Sensor When Compared to the EL-USB-2-LCD 0 to 100% RH Measurement Range –35°C to +80°C (–31°F to +176°F) Measurement Range Dew Point Indication Via Windows Control Software USB Interface for Set-Up and Data Download User-Programmable Alarm Thresholds for % RH & T Status Indication Via Red and Green LEDs High Contrast LCD, with Two and a Half Digit Temperature and Humidity Display Function Immediate, Delayed and Push-to-Start Logging Supplied with Replaceable Internal Lithium Battery and Windows Control Software

Lascar's standalone data logger measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100% RH and -35 to +80°C (-31°F to +176°F) measurement ranges. The user can easily set up the logger and view downloaded data by plugging the data logger into a PC's USB port and using the supplied software. Relative humidity, temperature and dew point (the temperature at which water vapour present in the air begins to condense) data can then be graphed, printed and exported to other applications. The high contrast LCD can show a variety of temperature and humidity information. At the touch of a button, the user can cycle between the current temperature and humidity, along with the maximum and minimum stored values for temperature and humidity. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for up to 1 year.
Features

  • Higher Accuracy Sensor When Compared to the EL-USB-2-LCD
  • 0 to 100% RH Measurement Range
  • –35°C to +80°C (–31°F to +176°F) Measurement Range
  • Dew Point Indication Via Windows Control Software
  • USB Interface for Set-Up and Data Download
  • User-Programmable Alarm Thresholds for % RH & T
  • Status Indication Via Red and Green LEDs
  • High Contrast LCD, with Two and a Half Digit Temperature and Humidity Display Function
  • Immediate, Delayed and Push-to-Start Logging
  • Supplied with Replaceable Internal Lithium Battery and Windows Control Software
Supplier's Site
Data Logger, Usb, Temp+Rh, With Lcd; Data Logger Type Lascar - 63W3961 - Newark, An Avnet Company
Chicago, IL, United States
Data Logger, Usb, Temp+Rh, With Lcd; Data Logger Type Lascar
63W3961
Data Logger, Usb, Temp+Rh, With Lcd; Data Logger Type Lascar 63W3961
DATA LOGGER, USB, TEMP+RH, WITH LCD; Data Logger Type:USB Temperature & Humidity; No. of Channels:2Channels; Reading Capacity:16379; Product Range:EasyLog; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DATA LOGGER, USB, TEMP+RH, WITH LCD; Data Logger Type:USB Temperature & Humidity; No. of Channels:2Channels; Reading Capacity:16379; Product Range:EasyLog; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Data Acquisition Data Loggers and Data Recorders
Product Number 70101419 63W3961
Product Name TEMP/RH USB DATA LOGGER, LCD, 2-1/2 DIGIT Data Logger, Usb, Temp+Rh, With Lcd; Data Logger Type Lascar
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

4-ch Analog Input Module - ADAM-3617-AE - Advantech
Specs
Data Acquisition Input Module
Differential Channels Differential Channels
Sampling Frequency 0.0100 kHz
View Details
2 suppliers
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Analog Input Module; RTD/Potentiometer, 3-wire, Type Pt and Ni, 6-ch - MAQ20-RTD31 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details