Lascar Electronics, Inc. Panel Meter, Lcd, 3.5Digit, 3.5-6.5V; Supply Voltage Min Lascar DPM950S

Description
PANEL METER, LCD, 3.5DIGIT, 3.5-6.5V; Supply Voltage Min:3.5VDC; Supply Voltage Max:6.5VDC; Backlighting Colour:-; No. of Digits / Alpha:3-1/2; Display Size:51mm x 24mm; Screen Size:0.48"; Panel Cutout Height:39mm; Product Range:- RoHS Compliant: Yes
Description
PANEL METER, LCD, 3.5DIGIT, 3.5-6.5V; Supply Voltage Min:3.5VDC; Supply Voltage Max:6.5VDC; Backlighting Colour:-; No. of Digits / Alpha:3-1/2; Display Size:51mm x 24mm; Screen Size:0.48"; Panel Cutout Height:39mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Lcd, 3.5Digit, 3.5-6.5V; Supply Voltage Min Lascar - 96K8687 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Lcd, 3.5Digit, 3.5-6.5V; Supply Voltage Min Lascar
96K8687
Panel Meter, Lcd, 3.5Digit, 3.5-6.5V; Supply Voltage Min Lascar 96K8687
PANEL METER, LCD, 3.5DIGIT, 3.5-6.5V; Supply Voltage Min:3.5VDC; Supply Voltage Max:6.5VDC; Backlighting Colour:-; No. of Digits / Alpha:3-1/2; Display Size:51mm x 24mm; Screen Size:0.48"; Panel Cutout Height:39mm; Product Range:- RoHS Compliant: Yes

PANEL METER, LCD, 3.5DIGIT, 3.5-6.5V; Supply Voltage Min:3.5VDC; Supply Voltage Max:6.5VDC; Backlighting Colour:-; No. of Digits / Alpha:3-1/2; Display Size:51mm x 24mm; Screen Size:0.48"; Panel Cutout Height:39mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 96K8687
Product Name Panel Meter, Lcd, 3.5Digit, 3.5-6.5V; Supply Voltage Min Lascar
Number of Characters 3.5 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details