Lascar Electronics, Inc. Meter, 4-20Ma; No. Of Digits / Alpha Lascar DPM342

Description
METER, 4-20MA; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:11mm; Panel Cutout Height:18mm; Panel Cutout Width:38mm; Supply Voltage Min:5VDC; Supply Voltage Max:6VDC; RoHS Compliant: Yes
Datasheet
Description
METER, 4-20MA; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:11mm; Panel Cutout Height:18mm; Panel Cutout Width:38mm; Supply Voltage Min:5VDC; Supply Voltage Max:6VDC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meter, 4-20Ma; No. Of Digits / Alpha Lascar - 96K8682 - Newark, An Avnet Company
Chicago, IL, United States
Meter, 4-20Ma; No. Of Digits / Alpha Lascar
96K8682
Meter, 4-20Ma; No. Of Digits / Alpha Lascar 96K8682
METER, 4-20MA; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:11mm; Panel Cutout Height:18mm; Panel Cutout Width:38mm; Supply Voltage Min:5VDC; Supply Voltage Max:6VDC; RoHS Compliant: Yes

METER, 4-20MA; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:11mm; Panel Cutout Height:18mm; Panel Cutout Width:38mm; Supply Voltage Min:5VDC; Supply Voltage Max:6VDC; RoHS Compliant: Yes

Supplier's Site Datasheet
Indicator; Panel Meter Type; 4 mA; 5.6 V; Loop Powered; 0 to degC; 1.48 in. - 70101349 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator; Panel Meter Type; 4 mA; 5.6 V; Loop Powered; 0 to degC; 1.48 in.
70101349
Indicator; Panel Meter Type; 4 mA; 5.6 V; Loop Powered; 0 to degC; 1.48 in. 70101349
A range of snap-in, sub-miniature digital panel instruments with LED backlighting for low light conditions and single or dual rail operation for ease of use. LED and 4-20 mA versions of the range are also available.

A range of snap-in, sub-miniature digital panel instruments with LED backlighting for low light conditions and single or dual rail operation for ease of use. LED and 4-20 mA versions of the range are also available.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 96K8682 70101349
Product Name Meter, 4-20Ma; No. Of Digits / Alpha Lascar Indicator; Panel Meter Type; 4 mA; 5.6 V; Loop Powered; 0 to degC; 1.48 in.
Number Digits 3.5
Current Range 0.0040 to 0.0200 amps 0.0040 to 0.0200 amps
Input Type Current Loop Indicator
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details