Lascar Electronics, Inc. Dpm, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar DPM340

Description
DPM, LCD, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:8mm; Panel Cutout Height:18mm; Panel Cutout Width:38mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating RoHS Compliant: Yes
Datasheet
Description
DPM, LCD, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:8mm; Panel Cutout Height:18mm; Panel Cutout Width:38mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dpm, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar - 96K8681 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar
96K8681
Dpm, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar 96K8681
DPM, LCD, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:8mm; Panel Cutout Height:18mm; Panel Cutout Width:38mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating RoHS Compliant: Yes

DPM, LCD, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:8mm; Panel Cutout Height:18mm; Panel Cutout Width:38mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 96K8681
Product Name Dpm, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details