Lascar Electronics, Inc. Meters DPM 959B

Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 2136-DPM959B-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Meters DPM 959B
VOLTMETER 200MVDC LED PNL MT

VOLTMETER 200MVDC LED PNL MT

Supplier's Site Datasheet
Panel Meters - DPM 959B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DPM 959B
Panel Meters DPM 959B
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Display, Voltmeter, Lcd, 3.5Digit, 4.7V To 5.25V; No. Of Digits / Alpha Lascar - 69H7230 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, Voltmeter, Lcd, 3.5Digit, 4.7V To 5.25V; No. Of Digits / Alpha Lascar
69H7230
Panel Display, Voltmeter, Lcd, 3.5Digit, 4.7V To 5.25V; No. Of Digits / Alpha Lascar 69H7230
PANEL DISPLAY, VOLTMETER, LCD, 3.5DIGIT, 4.7V TO 5.25V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Product Range:- RoHS Compliant: Yes

PANEL DISPLAY, VOLTMETER, LCD, 3.5DIGIT, 4.7V TO 5.25V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Voltmeter, Led, 3.5Digit, Red; No. Of Digits / Alpha Lascar - 24M1460 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Led, 3.5Digit, Red; No. Of Digits / Alpha Lascar
24M1460
Voltmeter, Led, 3.5Digit, Red; No. Of Digits / Alpha Lascar 24M1460
VOLTMETER, LED, 3.5DIGIT, RED; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:4.75VDC; Supply Voltage RoHS Compliant: Yes

VOLTMETER, LED, 3.5DIGIT, RED; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:4.75VDC; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 2136-DPM959B-ND DPM 959B DPM 959B 69H7230 24M1460
Product Name Meters Meters Panel Meters Panel Display, Voltmeter, Lcd, 3.5Digit, 4.7V To 5.25V; No. Of Digits / Alpha Lascar Voltmeter, Led, 3.5Digit, Red; No. Of Digits / Alpha Lascar
Display Technology LED LCD LED
Display Colors Red LED - Red Characters
Voltage Range 0.2000 volts 4.75 to 5.25 volts 0.0 to 0.2000 volts 0.0 to 0.2000 volts
Input Type DC Voltage DC Voltage; DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

4-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 1365381 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, system active power, system re-active power, voltage
Width 92 mm (3.62 inch)
View Details