The DPM 950S-EB-W is a 3¬O digit LCD voltmeter designed for panel mounting. It features a measurement range of ±200mV d.c. with auto-zero and auto-polarity functions. The display utilizes an enhanced black LCD with white LED backlighting, ensuring visibility in various lighting conditions. The meter operates on a single rail 5V d.c. supply and includes an alarm annunciator for notifications. This model is equipped with user-selectable decimal points and a negative rail generator, allowing it to measure signals referenced to its own power supply ground. The robust housing can be bolted in place or mounted using the provided bezel and clips. The panel cut-out dimensions are 72mm x 40mm, accommodating a maximum panel thickness of 3mm. Engineers considering this product should note its specifications for accuracy, including a linearity of ±1 count, and the requirement for periodic recalibration to maintain performance. The DPM 950S-EB-W is suitable for applications requiring precise voltage measurements in compact spaces.
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
PROCESS METER LCD PNL MOUNT
Voltmeter LCD - Black Characters Display Panel Mount
PANEL DISPLAY, VOLTMETER, LCD, 4.75V-7.5V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:4.75VDC RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 2136-DPM950S-EB-W-ND | DPM 950S-EB-W | DPM 950S-EB-W | 72W3107 |
| Product Name | Meters | Meters | Panel Meters | Panel Display, Voltmeter, Lcd, 4.75V-7.5V; No. Of Digits / Alpha Lascar |
| Outputs | Reference | |||
| Display Technology | LCD | LCD | ||
| Voltage Range | 0.2000 volts | 4.75 to 7.5 volts | 0.0 to 0.2000 volts | |
| Input Type | DC Voltage | DC Voltage; DC Voltage | ||
| Width | 72 mm (2.83 inch) |