Current (Ammeter) LCD - Black Characters, Green/Red Backlight Display Panel Mount
PROCESS METER LCD PNL MOUNT
Ammeter LCD - Black Characters, Green/Red Backlight Display Panel Mount
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 2136-DPM942-FPSI-ND | DPM 942-FPSI | DPM 942-FPSI |
| Product Name | Meters | Meters | Panel Meters |
| Display Technology | LCD | ||
| Current Range | 0.0040 to 0.0200 amps | ||
| Width | 72 mm (2.83 inch) | ||
| Height | 40 mm (1.57 inch) |