Lascar Electronics, Inc. Panel Display, Voltmeter, Lcd, 3.5Digit, 3V To 60V; No. Of Digits / Alpha Lascar DPM 912

Description
PANEL DISPLAY, VOLTMETER, LCD, 3.5DIGIT, 3V TO 60V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:3V to 60V; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:3VDC RoHS Compliant: Yes
Datasheet
Description
PANEL DISPLAY, VOLTMETER, LCD, 3.5DIGIT, 3V TO 60V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:3V to 60V; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:3VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Display, Voltmeter, Lcd, 3.5Digit, 3V To 60V; No. Of Digits / Alpha Lascar - 23T2616 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, Voltmeter, Lcd, 3.5Digit, 3V To 60V; No. Of Digits / Alpha Lascar
23T2616
Panel Display, Voltmeter, Lcd, 3.5Digit, 3V To 60V; No. Of Digits / Alpha Lascar 23T2616
PANEL DISPLAY, VOLTMETER, LCD, 3.5DIGIT, 3V TO 60V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:3V to 60V; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:3VDC RoHS Compliant: Yes

PANEL DISPLAY, VOLTMETER, LCD, 3.5DIGIT, 3V TO 60V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:3V to 60V; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:3VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 23T2616
Product Name Panel Display, Voltmeter, Lcd, 3.5Digit, 3V To 60V; No. Of Digits / Alpha Lascar
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details