Lascar Electronics, Inc. Panel Display, Voltmeter, Lcd, 3.5Digit, 4.7V-7.5V; No. Of Digits / Alpha Lascar DPM 750S-EB

Description
PANEL DISPLAY, VOLTMETER, LCD, 3.5DIGIT, 4.7V-7.5V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32mm; Panel Cutout Width:62mm; Supply Voltage Min:4.75VDC RoHS Compliant: Yes
Datasheet
Description
PANEL DISPLAY, VOLTMETER, LCD, 3.5DIGIT, 4.7V-7.5V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32mm; Panel Cutout Width:62mm; Supply Voltage Min:4.75VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Display, Voltmeter, Lcd, 3.5Digit, 4.7V-7.5V; No. Of Digits / Alpha Lascar - 89T8030 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, Voltmeter, Lcd, 3.5Digit, 4.7V-7.5V; No. Of Digits / Alpha Lascar
89T8030
Panel Display, Voltmeter, Lcd, 3.5Digit, 4.7V-7.5V; No. Of Digits / Alpha Lascar 89T8030
PANEL DISPLAY, VOLTMETER, LCD, 3.5DIGIT, 4.7V-7.5V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32mm; Panel Cutout Width:62mm; Supply Voltage Min:4.75VDC RoHS Compliant: Yes

PANEL DISPLAY, VOLTMETER, LCD, 3.5DIGIT, 4.7V-7.5V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32mm; Panel Cutout Width:62mm; Supply Voltage Min:4.75VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 89T8030
Product Name Panel Display, Voltmeter, Lcd, 3.5Digit, 4.7V-7.5V; No. Of Digits / Alpha Lascar
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for Serial Input 6-Digit and Remote Display Applications, L60001 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details