Lascar Electronics, Inc. Meters DPM 750S-BL

Description
Voltage (Voltmeter) LCD - Black Characters, Green Backlight Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters, Green Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 2136-DPM750S-BL-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters, Green Backlight Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters, Green Backlight Display Panel Mount

Buy Now Datasheet
Voltmeter, Lcd, 3.5Digit, 200Mv Fsd; No. Of Digits / Alpha Lascar - 96K8678 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Lcd, 3.5Digit, 200Mv Fsd; No. Of Digits / Alpha Lascar
96K8678
Voltmeter, Lcd, 3.5Digit, 200Mv Fsd; No. Of Digits / Alpha Lascar 96K8678
VOLTMETER, LCD, 3.5DIGIT, 200MV FSD; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32mm; Panel Cutout Width:62mm; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

VOLTMETER, LCD, 3.5DIGIT, 200MV FSD; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32mm; Panel Cutout Width:62mm; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Panel Meters - DPM 750S-BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DPM 750S-BL
Panel Meters DPM 750S-BL
Voltmeter LCD - Black Characters, Green Backlight Display Panel Mount

Voltmeter LCD - Black Characters, Green Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 2136-DPM750S-BL-ND 96K8678 DPM 750S-BL
Product Name Meters Voltmeter, Lcd, 3.5Digit, 200Mv Fsd; No. Of Digits / Alpha Lascar Panel Meters
Outputs Reference
Display Technology LCD LCD
Voltage Range 0.2000 volts 0.0 to 0.2000 volts 5 to 5.6 volts
Input Type DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
4/2-ch VIC Front Panel LAN-XI - UA-2115--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details