Lascar Electronics, Inc. Meters DPM 742-BL

Description
Current (Ammeter) LCD - Black Characters, Green Backlight Display Panel Mount
Request a Quote Datasheet
Description
Current (Ammeter) LCD - Black Characters, Green Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 2136-DPM742-BL-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LCD - Black Characters, Green Backlight Display Panel Mount

Current (Ammeter) LCD - Black Characters, Green Backlight Display Panel Mount

Buy Now Datasheet
Indicator, Lcd, 3.5Digit, 0-1000Nom; No. Of Digits / Alpha Lascar - 96K8677 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Lcd, 3.5Digit, 0-1000Nom; No. Of Digits / Alpha Lascar
96K8677
Indicator, Lcd, 3.5Digit, 0-1000Nom; No. Of Digits / Alpha Lascar 96K8677
INDICATOR, LCD, 3.5DIGIT, 0-1000NOM; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:12.7mm; Panel Cutout Height:32mm; Panel Cutout Width:28.4mm; Supply Voltage Min:-; Supply RoHS Compliant: Yes

INDICATOR, LCD, 3.5DIGIT, 0-1000NOM; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:12.7mm; Panel Cutout Height:32mm; Panel Cutout Width:28.4mm; Supply Voltage Min:-; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DPM 742-BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DPM 742-BL
Panel Meters DPM 742-BL
Ammeter LCD - Black Characters, Green Backlight Display Panel Mount

Ammeter LCD - Black Characters, Green Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 2136-DPM742-BL-ND 96K8677 DPM 742-BL
Product Name Meters Indicator, Lcd, 3.5Digit, 0-1000Nom; No. Of Digits / Alpha Lascar Panel Meters
Outputs Reference
Display Technology LCD LCD
Current Range 0.0040 to 0.0200 amps 0.0040 to 0.0200 amps
Width 62 mm (2.44 inch)
Height 32 mm (1.26 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details