Lascar Electronics, Inc. Lcd Voltmeter, Dc Volt, 3.5 Digit, 6.5V; No. Of Digits / Alpha Lascar DPM 500S

Description
LCD VOLTMETER, DC VOLT, 3.5 DIGIT, 6.5V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.5mm; Panel Cutout Height:27mm; Panel Cutout Width:57mm; Supply Voltage Min:3.5V; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LCD VOLTMETER, DC VOLT, 3.5 DIGIT, 6.5V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.5mm; Panel Cutout Height:27mm; Panel Cutout Width:57mm; Supply Voltage Min:3.5V; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Voltmeter, Dc Volt, 3.5 Digit, 6.5V; No. Of Digits / Alpha Lascar - 69H7212 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Voltmeter, Dc Volt, 3.5 Digit, 6.5V; No. Of Digits / Alpha Lascar
69H7212
Lcd Voltmeter, Dc Volt, 3.5 Digit, 6.5V; No. Of Digits / Alpha Lascar 69H7212
LCD VOLTMETER, DC VOLT, 3.5 DIGIT, 6.5V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.5mm; Panel Cutout Height:27mm; Panel Cutout Width:57mm; Supply Voltage Min:3.5V; Product Range:-RoHS Compliant: Yes

LCD VOLTMETER, DC VOLT, 3.5 DIGIT, 6.5V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.5mm; Panel Cutout Height:27mm; Panel Cutout Width:57mm; Supply Voltage Min:3.5V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 69H7212
Product Name Lcd Voltmeter, Dc Volt, 3.5 Digit, 6.5V; No. Of Digits / Alpha Lascar
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details