Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
LCD VOLTMETER, DC VOLTAGE, 3.5DIGIT, 14V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:10mm; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Supply Voltage Min:7V; Product Range:
Voltmeter LCD - Black Characters Display Panel Mount
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 2136-DPM400-ND | 69H7206 | DPM 400 | DPM 400 |
| Product Name | Meters | Lcd Voltmeter, Dc Voltage, 3.5Digit, 14V; No. Of Digits / Alpha Lascar | Panel Meters | Meters |
| Display Technology | LCD | LCD | ||
| Voltage Range | 0.2000 volts | 0.0 to 0.2000 volts | 7.5 to 14 volts | |
| Input Type | DC Voltage | DC Voltage; DC Voltage | ||
| Width | 45 mm (1.77 inch) |