Lascar Electronics, Inc. Meters DPM 2000

Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 2136-DPM2000-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Lcd Module, 3.5Digit, Dc Volt, 7.5-14V; No. Of Digits / Alpha Lascar - 69H7197 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, 3.5Digit, Dc Volt, 7.5-14V; No. Of Digits / Alpha Lascar
69H7197
Lcd Module, 3.5Digit, Dc Volt, 7.5-14V; No. Of Digits / Alpha Lascar 69H7197
LCD MODULE, 3.5DIGIT, DC VOLT, 7.5-14V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:200mVDC; Digit Height:0.6"; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:7.5V; Supply Voltage Max:14V

LCD MODULE, 3.5DIGIT, DC VOLT, 7.5-14V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:200mVDC; Digit Height:0.6"; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:7.5V; Supply Voltage Max:14V

Supplier's Site Datasheet
Panel Meters - DPM 2000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DPM 2000
Panel Meters DPM 2000
Voltmeter LCD - Black Characters Display Panel Mount

Voltmeter LCD - Black Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 2136-DPM2000-ND 69H7197 DPM 2000
Product Name Meters Lcd Module, 3.5Digit, Dc Volt, 7.5-14V; No. Of Digits / Alpha Lascar Panel Meters
Outputs Reference
Display Technology LCD LCD
Voltage Range 0.2000 volts 0.2000 volts 7.5 to 14 volts
Input Type DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

6-ch Array Front Panel LAN-XI - UA-2112--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 1
Input Type IEPE / CCLD
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details