Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
LCD MODULE, 4.5DIGIT, DC VOLTAGE, 6-14V; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:200mVDC / 2VDC; Digit Height:0.5"; Panel Cutout Height:1.06"; Panel Cutout Width:2.24"; Supply Voltage Min:6V
Voltmeter LCD - Black Characters Display Panel Mount
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 2136-DPM160-ND | 69H7188 | DPM 160 | DPM 160 |
| Product Name | Meters | Lcd Module, 4.5Digit, Dc Voltage, 6-14V; No. Of Digits / Alpha Lascar | Meters | Panel Meters |
| Outputs | Reference | |||
| Display Technology | LCD | LCD | ||
| Voltage Range | 0.2000 volts | 6 to 14 volts | ||
| Input Type | DC Voltage | DC Voltage; DC Voltage | ||
| Width | 57 mm (2.24 inch) |