Lascar Electronics, Inc. Battery, Lithium, 3.6V, 1/2AA BATT 3V6 (1/2AA)

Description
Lascar's range of USB data loggers measure and record a variety of parameters such as temperature, humidity, voltage, current and carbon monoxide. Simply insert any of these loggers into your computer's USB port, name it, choose your required sampling rate, set high and low alarms if required and set the logger start time. Once configured, the logger can be removed from the computer to log independently. Data is downloaded back onto the PC where it can be analyzed and viewed as a graph. All loggers are supplied with FREE configuration software and a 3.6V or 3V battery (EL-USB-LITE only).
Description
Lascar's range of USB data loggers measure and record a variety of parameters such as temperature, humidity, voltage, current and carbon monoxide. Simply insert any of these loggers into your computer's USB port, name it, choose your required sampling rate, set high and low alarms if required and set the logger start time. Once configured, the logger can be removed from the computer to log independently. Data is downloaded back onto the PC where it can be analyzed and viewed as a graph. All loggers are supplied with FREE configuration software and a 3.6V or 3V battery (EL-USB-LITE only).

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium, 3.6V, 1/2AA - 70101391 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Lithium, 3.6V, 1/2AA
70101391
Battery, Lithium, 3.6V, 1/2AA 70101391
Lascar's range of USB data loggers measure and record a variety of parameters such as temperature, humidity, voltage, current and carbon monoxide. Simply insert any of these loggers into your computer's USB port, name it, choose your required sampling rate, set high and low alarms if required and set the logger start time. Once configured, the logger can be removed from the computer to log independently. Data is downloaded back onto the PC where it can be analyzed and viewed as a graph. All loggers are supplied with FREE configuration software and a 3.6V or 3V battery (EL-USB-LITE only).

Lascar's range of USB data loggers measure and record a variety of parameters such as temperature, humidity, voltage, current and carbon monoxide. Simply insert any of these loggers into your computer's USB port, name it, choose your required sampling rate, set high and low alarms if required and set the logger start time. Once configured, the logger can be removed from the computer to log independently. Data is downloaded back onto the PC where it can be analyzed and viewed as a graph. All loggers are supplied with FREE configuration software and a 3.6V or 3V battery (EL-USB-LITE only).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70101391
Product Name Battery, Lithium, 3.6V, 1/2AA
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
Speciality Size Rechargeable Batteries - 1449406 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells 19 (dia.) x 69 mm
Capacity 2.6 ampere-hr
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details