Larson Electronics LLC 1500 Watt Metal Halide Tower Security Spotlight, 150,000 Lumens, 2400 Foot Spotlight Beam WAL-TSL-1.5XM

Description
.5XM 1500 Watt Metal Halide Tower Security Spotlight from Magnalight is ideal for security and corrections applications and contains a 1500 watt Metal Halide lamp capable of throwing a spotlight beam up to 2,400 feet in length. The WAL-TSL-1.5XM 1500 Watt Metal Halide Tower Security Spotlight is designed as an effective security and corrections lighting solution and produces a powerful spot beam that can be moved to track moving objects on the ground. The light head is comprised of a 1500 watt Metal Halide lamp which produces 150,000 lumens, for an intense and powerful spotlight beam capable of illuminating objects up to 2,400 feet away. The light head is mounted on top of a 3 foot tall aluminum pole with a circular base drilled with 3 holes for permanent mounting to flat surfaces. The light head on this unit is a 1500 watt metal halide enclosed within a powder coated steel frame for stability and safety. The lamp produces 150,000 lumens in a spotlight pattern capable of reaching useable distances of 2,400 feet. The light head can be moved both vertically and horizontally using rear mounted handles, allowing the unit to be smoothly guided through a full range of motion in order to track moving objects on the ground. Included with this tower light is a 25 foot SOW cord which is terminated in a standard 5-15 straight blade plug. This lamp can be ordered in voltages ranging from 120 VAC to 277 VAC for compatibility with your particular power sources. The light head on this unit is mounted to a 3 foot tall aluminum pole with a circular base that is predrilled with 3 holes for easy permanent mounting to flat surfaces such as floors or walls. The ballast for this unit is contained within a seperate ballast box and mounted to the lower portion of the mounting pole in order to keep the lamp head light in weight and easy to manuever. A tough powder coat finish and full size lens guard rounds out this tower security light system and provides a rugged security lighting solution that will last for years. As a manufacturer, we can customize the height and/or configuration of this unit to meet the customer’s needs, including alternate wattage metal halide lamps, multi-lamp light heads, different length poles and a variety of versatile
Datasheet
Description
.5XM 1500 Watt Metal Halide Tower Security Spotlight from Magnalight is ideal for security and corrections applications and contains a 1500 watt Metal Halide lamp capable of throwing a spotlight beam up to 2,400 feet in length. The WAL-TSL-1.5XM 1500 Watt Metal Halide Tower Security Spotlight is designed as an effective security and corrections lighting solution and produces a powerful spot beam that can be moved to track moving objects on the ground. The light head is comprised of a 1500 watt Metal Halide lamp which produces 150,000 lumens, for an intense and powerful spotlight beam capable of illuminating objects up to 2,400 feet away. The light head is mounted on top of a 3 foot tall aluminum pole with a circular base drilled with 3 holes for permanent mounting to flat surfaces. The light head on this unit is a 1500 watt metal halide enclosed within a powder coated steel frame for stability and safety. The lamp produces 150,000 lumens in a spotlight pattern capable of reaching useable distances of 2,400 feet. The light head can be moved both vertically and horizontally using rear mounted handles, allowing the unit to be smoothly guided through a full range of motion in order to track moving objects on the ground. Included with this tower light is a 25 foot SOW cord which is terminated in a standard 5-15 straight blade plug. This lamp can be ordered in voltages ranging from 120 VAC to 277 VAC for compatibility with your particular power sources. The light head on this unit is mounted to a 3 foot tall aluminum pole with a circular base that is predrilled with 3 holes for easy permanent mounting to flat surfaces such as floors or walls. The ballast for this unit is contained within a seperate ballast box and mounted to the lower portion of the mounting pole in order to keep the lamp head light in weight and easy to manuever. A tough powder coat finish and full size lens guard rounds out this tower security light system and provides a rugged security lighting solution that will last for years. As a manufacturer, we can customize the height and/or configuration of this unit to meet the customer’s needs, including alternate wattage metal halide lamps, multi-lamp light heads, different length poles and a variety of versatile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500 Watt Metal Halide Tower Security Spotlight, 150,000 Lumens, 2400 Foot Spotlight Beam - WAL-TSL-1.5XM - Larson Electronics LLC
Kemp, TX, USA
1500 Watt Metal Halide Tower Security Spotlight, 150,000 Lumens, 2400 Foot Spotlight Beam
WAL-TSL-1.5XM
1500 Watt Metal Halide Tower Security Spotlight, 150,000 Lumens, 2400 Foot Spotlight Beam WAL-TSL-1.5XM
.5XM 1500 Watt Metal Halide Tower Security Spotlight from Magnalight is ideal for security and corrections applications and contains a 1500 watt Metal Halide lamp capable of throwing a spotlight beam up to 2,400 feet in length. The WAL-TSL-1.5XM 1500 Watt Metal Halide Tower Security Spotlight is designed as an effective security and corrections lighting solution and produces a powerful spot beam that can be moved to track moving objects on the ground. The light head is comprised of a 1500 watt Metal Halide lamp which produces 150,000 lumens, for an intense and powerful spotlight beam capable of illuminating objects up to 2,400 feet away. The light head is mounted on top of a 3 foot tall aluminum pole with a circular base drilled with 3 holes for permanent mounting to flat surfaces. The light head on this unit is a 1500 watt metal halide enclosed within a powder coated steel frame for stability and safety. The lamp produces 150,000 lumens in a spotlight pattern capable of reaching useable distances of 2,400 feet. The light head can be moved both vertically and horizontally using rear mounted handles, allowing the unit to be smoothly guided through a full range of motion in order to track moving objects on the ground. Included with this tower light is a 25 foot SOW cord which is terminated in a standard 5-15 straight blade plug. This lamp can be ordered in voltages ranging from 120 VAC to 277 VAC for compatibility with your particular power sources. The light head on this unit is mounted to a 3 foot tall aluminum pole with a circular base that is predrilled with 3 holes for easy permanent mounting to flat surfaces such as floors or walls. The ballast for this unit is contained within a seperate ballast box and mounted to the lower portion of the mounting pole in order to keep the lamp head light in weight and easy to manuever. A tough powder coat finish and full size lens guard rounds out this tower security light system and provides a rugged security lighting solution that will last for years. As a manufacturer, we can customize the height and/or configuration of this unit to meet the customer’s needs, including alternate wattage metal halide lamps, multi-lamp light heads, different length poles and a variety of versatile

.5XM 1500 Watt Metal Halide Tower Security Spotlight from Magnalight is ideal for security and corrections applications and contains a 1500 watt Metal Halide lamp capable of throwing a spotlight beam up to 2,400 feet in length.

The WAL-TSL-1.5XM 1500 Watt Metal Halide Tower Security Spotlight is designed as an effective security and corrections lighting solution and produces a powerful spot beam that can be moved to track moving objects on the ground. The light head is comprised of a 1500 watt Metal Halide lamp which produces 150,000 lumens, for an intense and powerful spotlight beam capable of illuminating objects up to 2,400 feet away. The light head is mounted on top of a 3 foot tall aluminum pole with a circular base drilled with 3 holes for permanent mounting to flat surfaces.

The light head on this unit is a 1500 watt metal halide enclosed within a powder coated steel frame for stability and safety. The lamp produces 150,000 lumens in a spotlight pattern capable of reaching useable distances of 2,400 feet. The light head can be moved both vertically and horizontally using rear mounted handles, allowing the unit to be smoothly guided through a full range of motion in order to track moving objects on the ground. Included with this tower light is a 25 foot SOW cord which is terminated in a standard 5-15 straight blade plug. This lamp can be ordered in voltages ranging from 120 VAC to 277 VAC for compatibility with your particular power sources.

The light head on this unit is mounted to a 3 foot tall aluminum pole with a circular base that is predrilled with 3 holes for easy permanent mounting to flat surfaces such as floors or walls. The ballast for this unit is contained within a seperate ballast box and mounted to the lower portion of the mounting pole in order to keep the lamp head light in weight and easy to manuever. A tough powder coat finish and full size lens guard rounds out this tower security light system and provides a rugged security lighting solution that will last for years.

As a manufacturer, we can customize the height and/or configuration of this unit to meet the customer’s needs, including alternate wattage metal halide lamps, multi-lamp light heads, different length poles and a variety of versatile

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number WAL-TSL-1.5XM
Product Name 1500 Watt Metal Halide Tower Security Spotlight, 150,000 Lumens, 2400 Foot Spotlight Beam
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Miniature Light Source - MS-24 - Optim LLC.
Specs
Illumination Type Spot
Light Source Lamp
Illuminator Features Fiber Optic (optional feature)
View Details
Flat Ring Light - CA-DRW10F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details